Oriental Motor USA Motor 3IK15A-AULA

Description
DISCONTINUED BY MANUFACTURER, SPEED CONTROLMOTOR, 250V, 15W, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED CONTROLMOTOR, 250V, 15W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 141282622 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, SPEED CONTROLMOTOR, 250V, 15W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED CONTROLMOTOR, 250V, 15W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141282622
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details