Oriental Motor USA Gear Head 3GN25KA

Description
GEARHEAD, SIZE 3, 25:1 RATIO, PARALLEL SHAFT GEARHEAD, OUTPUT SHAFT DIAMETER 3/8 IN. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, SIZE 3, 25:1 RATIO, PARALLEL SHAFT GEARHEAD, OUTPUT SHAFT DIAMETER 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 3175346 - Radwell International
Willingboro, NJ, United States
Gear Head
3175346
Gear Head 3175346
GEARHEAD, SIZE 3, 25:1 RATIO, PARALLEL SHAFT GEARHEAD, OUTPUT SHAFT DIAMETER 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, SIZE 3, 25:1 RATIO, PARALLEL SHAFT GEARHEAD, OUTPUT SHAFT DIAMETER 3/8 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 3175346
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, ILG-S -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details