Stock Drive Products & Sterling Instrument - SDP/SI 60 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-H600

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2B 7-H600 is a 60:1 right-angle worm speed reducer with a compression-molded glass-fill polyester housing, sintered bronze bearings, and a hollow output shaft. It is rated for 1800 rpm input, delivering 30 rpm output and 75 lb-in of torque with an input power of 0.035 hp. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, and weighs 28 ounces. The input shaft is sealed to retain lubrication and exclude dirt, and both input and output shafts feature ground and polished steel with sintered bronze bearings. The output shaft has a 0.630 inch I.D. and a 0.312 inch flat. The housing is designed for mounting via four Ø3/16 inch screw holes.

Datasheet Summary
Powered by GS/AI

The A 2B 7-H600 is a 60:1 right-angle worm speed reducer with a compression-molded glass-fill polyester housing, sintered bronze bearings, and a hollow output shaft. It is rated for 1800 rpm input, delivering 30 rpm output and 75 lb-in of torque with an input power of 0.035 hp. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, and weighs 28 ounces. The input shaft is sealed to retain lubrication and exclude dirt, and both input and output shafts feature ground and polished steel with sintered bronze bearings. The output shaft has a 0.630 inch I.D. and a 0.312 inch flat. The housing is designed for mounting via four Ø3/16 inch screw holes.

Suppliers

Company
Product
Description
Supplier Links
60 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-H600 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
60 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
A 2B 7-H600
60 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-H600
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2B 7-H600
Product Name 60 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
Gear Ratio 60 (X : 1)
Rated Output Torque 75 In-lbs (86.48 kg-cm)
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

19mm Shaft, Type TC, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191TC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details
Right Angle Worm Gear Drive, Size 11, 10:1 Ratio. - A 2Z 4-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Worm; Bevel / Miter
Gear Ratio 10 (X : 1)
Rated Output Torque 12.5 In-lbs (14.41 kg-cm)
View Details
40.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 40.15 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
245.7 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 246 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details