Oriental Motor USA Gear Head 3GK100KA

Description
DISCONTINUED BY MANUFACTURER, GEARHEAD,SIZE 3,100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARHEAD,SIZE 3,100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 120813981 - Radwell International
Willingboro, NJ, United States
Gear Head
120813981
Gear Head 120813981
DISCONTINUED BY MANUFACTURER, GEARHEAD,SIZE 3,100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARHEAD,SIZE 3,100:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 120813981
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, IW AWWA C504 -  - Rotork plc
Specs
Gearing Worm
Rated Output Torque 1.45E6 In-lbs (1.67E6 kg-cm)
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
GB58 10:1 Composite - 5810C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details