Oriental Motor USA Gear Head 2GN18KA

Description
GEARHEAD, PARALLEL SHAFT, 18:1, FRAME SIZE: 2.36 INCH, OUTPUT SHAFT DIAMETER: 5/16 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, PARALLEL SHAFT, 18:1, FRAME SIZE: 2.36 INCH, OUTPUT SHAFT DIAMETER: 5/16 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 3175330 - Radwell International
Willingboro, NJ, United States
Gear Head
3175330
Gear Head 3175330
GEARHEAD, PARALLEL SHAFT, 18:1, FRAME SIZE: 2.36 INCH, OUTPUT SHAFT DIAMETER: 5/16 INCH. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, PARALLEL SHAFT, 18:1, FRAME SIZE: 2.36 INCH, OUTPUT SHAFT DIAMETER: 5/16 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 3175330
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-607.7 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 608 (X : 1)
View Details
Servobox Series Model FA90 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details