Oriental Motor USA Gear Head 2GK180

Description
GEAR HEAD, 60MM FRAME, PARALLEL SHAFT GN-K GEARHEAD, 180:1 GEAR RTATIO, . FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, 60MM FRAME, PARALLEL SHAFT GN-K GEARHEAD, 180:1 GEAR RTATIO, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 224218265 - Radwell International
Willingboro, NJ, United States
Gear Head
224218265
Gear Head 224218265
GEAR HEAD, 60MM FRAME, PARALLEL SHAFT GN-K GEARHEAD, 180:1 GEAR RTATIO, . FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, 60MM FRAME, PARALLEL SHAFT GN-K GEARHEAD, 180:1 GEAR RTATIO, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 224218265
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details