20mA 无色透明透镜 18mcd~94mcd 566nm~578nm -40°C~+85°C Green-yellow 130° 60mW 1.8V~2.4V 1206 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | ORH-YG37A |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Yellow; Green; Green-yellow |
| Peak Wavelength | 566 to 578 nm (5660 to 5780 Å) |
| Viewing Angle | 130 degrees |