20mA 63mcd~210mcd 无色透明透镜 -40°C~+85°C 618nm~630nm Orange-red 130° 60mW 1.8V~2.4V 1206 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | ORH-R37A |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Orange; Orange-red |
| Peak Wavelength | 618 to 630 nm (6180 to 6300 Å) |
| Viewing Angle | 130 degrees |