Orient Technology Co., Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) ORH-R36A

Description
20mA 63mcd~210mcd 无色透明透镜 -40°C~+85°C 618nm~630nm Orange-red 130° 60mW 1.6V~2.4V 0603 Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 63mcd~210mcd 无色透明透镜 -40°C~+85°C 618nm~630nm Orange-red 130° 60mW 1.6V~2.4V 0603 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - ORH-R36A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
ORH-R36A
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) ORH-R36A
20mA 63mcd~210mcd 无色透明透镜 -40°C~+85°C 618nm~630nm Orange-red 130° 60mW 1.6V~2.4V 0603 Light Emitting Diodes (LED) ROHS

20mA 63mcd~210mcd 无色透明透镜 -40°C~+85°C 618nm~630nm Orange-red 130° 60mW 1.6V~2.4V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number ORH-R36A
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Orange; Orange-red
Peak Wavelength 618 to 630 nm (6180 to 6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-2335-2-ND - DigiKey
Specs
LED Package: 6-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 452 to 633 nm (4520 to 6330 Å)
View Details
2 suppliers