Orient Technology Co., Ltd. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) ORH-B36G

Description
2mA 无色透明透镜 23mcd~53mcd -40°C~+85°C 458nm~475nm Blue 130° 100mW 2.6V~3.1V 0603 Light Emitting Diodes (LED) ROHS
Datasheet
Description
2mA 无色透明透镜 23mcd~53mcd -40°C~+85°C 458nm~475nm Blue 130° 100mW 2.6V~3.1V 0603 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - ORH-B36G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
ORH-B36G
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) ORH-B36G
2mA 无色透明透镜 23mcd~53mcd -40°C~+85°C 458nm~475nm Blue 130° 100mW 2.6V~3.1V 0603 Light Emitting Diodes (LED) ROHS

2mA 无色透明透镜 23mcd~53mcd -40°C~+85°C 458nm~475nm Blue 130° 100mW 2.6V~3.1V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number ORH-B36G
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Blue; Blue
Peak Wavelength 458 to 475 nm (4580 to 4750 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details