The RF Shield Cover G-0500SA0675-0090XC from Quarktwin Technology Ltd. features dimensions of 0.500 inches (12.70 mm) by 0.675 inches (17.15 mm) and is designed for surface mounting. It is a non-vented type, which may be suitable for applications requiring electromagnetic interference (EMI) shielding without airflow considerations. The material used is nickel silver, 0.010 inches (0.254 mm) thick, and it is classified as RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is ideal for engineers looking for reliable RF shielding solutions in compact electronic designs.
RF Shield Cover 0.500" (12.70mm) X 0.675" (17.15mm) Non-Vented Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | G-0500SA0675-0090XC |
| Product Name | RF Shields |