MarShield Borated Polyethylene Shielding

Description
Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density polyethylene (LDPE) with no boron content. Used in the medical, nuclear, and industrial marketplaces borated polyethylene is ideal for medical vaults and doors, particle accelerators, hot cells, nuclear storage and transport containers, and nuclear detection systems. For easy installation, MarShield’s borated polyethylene comes in a standard sheet size of 48” x 96” x 1” thick. You can easily cut this polymer material using standard woodworking tools. Features Available in 5% boron content (by weight) or low density polyethylene with no boron content Standard sheet size of 48” x 96” x 1” thick Durable over a wide temperature range Easy to install and fabricate Consistent density and homogeneity Rated to MIL-P-23536A and EB2562E specifications
Request a Quote Datasheet
Description
Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density polyethylene (LDPE) with no boron content. Used in the medical, nuclear, and industrial marketplaces borated polyethylene is ideal for medical vaults and doors, particle accelerators, hot cells, nuclear storage and transport containers, and nuclear detection systems. For easy installation, MarShield’s borated polyethylene comes in a standard sheet size of 48” x 96” x 1” thick. You can easily cut this polymer material using standard woodworking tools. Features Available in 5% boron content (by weight) or low density polyethylene with no boron content Standard sheet size of 48” x 96” x 1” thick Durable over a wide temperature range Easy to install and fabricate Consistent density and homogeneity Rated to MIL-P-23536A and EB2562E specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Borated Polyethylene Shielding -  - MarShield
Burlington, Ontario, Canada
Borated Polyethylene Shielding
Borated Polyethylene Shielding
Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density polyethylene (LDPE) with no boron content. Used in the medical, nuclear, and industrial marketplaces borated polyethylene is ideal for medical vaults and doors, particle accelerators, hot cells, nuclear storage and transport containers, and nuclear detection systems. For easy installation, MarShield’s borated polyethylene comes in a standard sheet size of 48” x 96” x 1” thick. You can easily cut this polymer material using standard woodworking tools. Features Available in 5% boron content (by weight) or low density polyethylene with no boron content Standard sheet size of 48” x 96” x 1” thick Durable over a wide temperature range Easy to install and fabricate Consistent density and homogeneity Rated to MIL-P-23536A and EB2562E specifications

Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density polyethylene (LDPE) with no boron content. Used in the medical, nuclear, and industrial marketplaces borated polyethylene is ideal for medical vaults and doors, particle accelerators, hot cells, nuclear storage and transport containers, and nuclear detection systems.

For easy installation, MarShield’s borated polyethylene comes in a standard sheet size of 48” x 96” x 1” thick. You can easily cut this polymer material using standard woodworking tools.

Features

  • Available in 5% boron content (by weight) or low density polyethylene with no boron content
  • Standard sheet size of 48” x 96” x 1” thick
  • Durable over a wide temperature range
  • Easy to install and fabricate
  • Consistent density and homogeneity
  • Rated to MIL-P-23536A and EB2562E specifications
Supplier's Site Datasheet

Technical Specifications

  MarShield
Product Category Radiation Shielding
Product Name Borated Polyethylene Shielding
Unlock Full Specs
to access all available technical data

Similar Products