Orange Research, Inc. Diaphragm Sensor Differential Pressure Gauge 1833DGT

Description
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Our 1800 Series models are our most sensitive sensor designs. While being sensitive they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can damage the diaphragm sensor. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements
Datasheet
Description
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Our 1800 Series models are our most sensitive sensor designs. While being sensitive they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can damage the diaphragm sensor. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor Differential Pressure Gauge - 1833DGT - Orange Research, Inc.
Milford, CT, USA
Diaphragm Sensor Differential Pressure Gauge
1833DGT
Diaphragm Sensor Differential Pressure Gauge 1833DGT
Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities. We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Our 1800 Series models are our most sensitive sensor designs. While being sensitive they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can damage the diaphragm sensor. Features Low DP ranges at high line pressures Rugged, weatherproof design Gauge, switch and transmitter versions Popular in filtration, flow and level measurements

Diaphragm Sensor for Liquids & Gases

These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

Our 1516 Series models are our most popular diaphragm sensor design. They combine a highly sensitive sensor with high line pressure capabilities.

We offer them with bodies (and wetted parts) of aluminum, stainless steel or brass. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Our 1800 Series models are our most sensitive sensor designs. While being sensitive they also handle high line pressures up to 150 psi!

Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can damage the diaphragm sensor.

Features

  • Low DP ranges at high line pressures
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular in filtration, flow and level measurements
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Instruments
Product Number 1833DGT
Product Name Diaphragm Sensor Differential Pressure Gauge
Device Category Instrument or Meter
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Features Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manometers - 2050964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Backlit lcd
View Details
Vacuum Gauge Controller, Convectron®, 2 Relays, Torr Units - 475001-02-T - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; Vacuum Fluorescent
View Details
Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details