Orange Research, Inc. Hazardous Location Differential Pressure Gauge 1804DGS

Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet
Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Differential Pressure Gauge - 1804DGS - Orange Research, Inc.
Milford, CT, USA
Hazardous Location Differential Pressure Gauge
1804DGS
Hazardous Location Differential Pressure Gauge 1804DGS
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments

Diaphragm Sensors with Explosion-Proof Enclosures

Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications.

We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Features

  • Class 1, Div. 1 rated enclosures
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular for hazardous environments
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Switches
Product Number 1804DGS
Product Name Hazardous Location Differential Pressure Gauge
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas; Handles Hazardous Materials
Display Type Analog Meter
Working Pressure Range 0.0 to 8 psi (0.0 to 5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6063667-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 43.51 psi (-10.2 to 30.62 m H2O)
Accuracy 1 ±% FS
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details