Orange Research, Inc. Hazardous Location Differential Pressure Gauge 1514DT

Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet
Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Differential Pressure Gauge - 1514DT - Orange Research, Inc.
Milford, CT, USA
Hazardous Location Differential Pressure Gauge
1514DT
Hazardous Location Differential Pressure Gauge 1514DT
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments

Diaphragm Sensors with Explosion-Proof Enclosures

Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications.

We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Features

  • Class 1, Div. 1 rated enclosures
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular for hazardous environments
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Transmitters
Product Number 1514DT
Product Name Hazardous Location Differential Pressure Gauge
Signal Output Analog Voltage; Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Media Liquid; Gas; Handles Hazardous Materials
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable Transmitter - Model 266CRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Absolute pressure transmitter (direct mount type) - FKH-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure transmitter - SPTW-P16R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers