Orange Research, Inc. Hazardous Location Differential Pressure Gauge 1514DS

Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet
Description
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Differential Pressure Gauge - 1514DS - Orange Research, Inc.
Milford, CT, USA
Hazardous Location Differential Pressure Gauge
1514DS
Hazardous Location Differential Pressure Gauge 1514DS
Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications. We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Features Class 1, Div. 1 rated enclosures Rugged, weatherproof design Gauge, switch and transmitter versions Popular for hazardous environments

Diaphragm Sensors with Explosion-Proof Enclosures

Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

These hazardous location differential pressure instruments are used in environments containing hazardous vapors, gases or particulates. The switches and electrical connections are housed in special UL, CSA, FM and ATEX approved enclosures. The cast aluminum housings have two mounting lugs, a 3/4" NPT electrical conduit port, and meet the following specifications: Class 1, Gr. B, C, & D; Class II, Gr., E, F, & G; and Class III. They also meet NEMA 3, 4X, 7, 9, & 12 specifications.

We offer them with bodies (and wetted parts) of aluminum and stainless steel. A variety of dial sizes are also available, from 3.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Features

  • Class 1, Div. 1 rated enclosures
  • Rugged, weatherproof design
  • Gauge, switch and transmitter versions
  • Popular for hazardous environments
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Switches
Product Number 1514DS
Product Name Hazardous Location Differential Pressure Gauge
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas; Handles Hazardous Materials
Accuracy 2 ±% FS
Operating Temperature 175 F (79 C)
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details