Orange Research, Inc. Piston Sensor Differential Pressure Gauge 1201PS

Description
Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel, brass or PVC. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Our piston sensor models are best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. Select our diaphragm models for air or gas applications or where fluid migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Features Heavy duty -- to 10,000 psi line pressure Weatherproof design and rugged construction Gauge, switch and transmitter versions Popular in filtration, level and flow applications
Datasheet
Description
Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel, brass or PVC. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Our piston sensor models are best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. Select our diaphragm models for air or gas applications or where fluid migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Features Heavy duty -- to 10,000 psi line pressure Weatherproof design and rugged construction Gauge, switch and transmitter versions Popular in filtration, level and flow applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Sensor Differential Pressure Gauge - 1201PS - Orange Research, Inc.
Milford, CT, USA
Piston Sensor Differential Pressure Gauge
1201PS
Piston Sensor Differential Pressure Gauge 1201PS
Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. We offer them with bodies (and wetted parts) of aluminum, stainless steel, brass or PVC. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement. Note: Our piston sensor models are best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. Select our diaphragm models for air or gas applications or where fluid migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Features Heavy duty -- to 10,000 psi line pressure Weatherproof design and rugged construction Gauge, switch and transmitter versions Popular in filtration, level and flow applications

Piston Sensor Differential Pressure Gauges

These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs.

We offer them with bodies (and wetted parts) of aluminum, stainless steel, brass or PVC. A variety of dial sizes are also available, from 2.5 inch to 6 inch, with many porting and mounting configurations. Choose from a wide selection of standard options; enough to satisfy any requirement.

Note: Our piston sensor models are best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. Select our diaphragm models for air or gas applications or where fluid migration cannot be tolerated.

Switches, Relays, Transmitters

A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output.

Features

  • Heavy duty -- to 10,000 psi line pressure
  • Weatherproof design and rugged construction
  • Gauge, switch and transmitter versions
  • Popular in filtration, level and flow applications
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Switches
Product Number 1201PS
Product Name Piston Sensor Differential Pressure Gauge
Sensor Technology Piston
Pressure Measurement Differential
Material Liquid
Switch Point Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Accuracy 2 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2795492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Vacuum Range 6002 torr (-206 in Hg vac)
View Details
PS80 25psi Pressure Switch, NO; 18" PS80-K2-F0307 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Vacuum Switches - 1000676 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details