Orange Research, Inc. Miniature Differential Pressure Gauge 1020DIS-4

Description
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design
Datasheet
Description
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Differential Pressure Gauge - 1020DIS-4 - Orange Research, Inc.
Milford, CT, USA
Miniature Differential Pressure Gauge
1020DIS-4
Miniature Differential Pressure Gauge 1020DIS-4
Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use. We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration. On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together. For 1" dials specify Breakpoint/Setpoint. For 2" dials specify full scale range. Piston or Diaphragm Models 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports. 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated. Features Small size Low cost Rugged construction OEM friendly design

Miniature Differential Pressure Gauges

These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications, they are a low cost alternative to bourdon tube and bellows designs. Both piston and diaphragm sensor models are available as in our standard size instruments. Their small size and low cost make them ideal for OEM use.

We offer them with bodies (and wetted parts) of aluminum. New PVC versions are available. The indicator models come standard with a 1" molded plastic lens while a 2" dial is available as an option. A variety of porting options allow for any mounting configuration.

On 1" dials a red/green dial with a breakpoint located at 70% of full scale alerts the user of the condition of the process. This matches the setpoint of the reed switch if ordered together.

For 1" dials specify Breakpoint/Setpoint.
For 2" dials specify full scale range.

Piston or Diaphragm Models

  • 1002: Piston sensor models, best for liquid applications as they have a slight amount of fluid migration from the high to low pressure ports.
  • 1020: Diaphragm models, for air or gas applications or where fluid migration cannot be tolerated.

Features

  • Small size
  • Low cost
  • Rugged construction
  • OEM friendly design
Supplier's Site Datasheet

Technical Specifications

  Orange Research, Inc.
Product Category Pressure Switches
Product Number 1020DIS-4
Product Name Miniature Differential Pressure Gauge
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Features Alarm Indicator
Display Type Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 450psi Pressure Switch, NC; 48" PS80-K1-0759 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details