Opulent Systems High Power LEDs - White LST1-01G03-3595-01

Description
High Power LEDs - White SST-20 STARBOARD WHITE 1x1 3500K
Datasheet
Description
High Power LEDs - White SST-20 STARBOARD WHITE 1x1 3500K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
LST1-01G03-3595-01
High Power LEDs - White LST1-01G03-3595-01
High Power LEDs - White SST-20 STARBOARD WHITE 1x1 3500K

High Power LEDs - White SST-20 STARBOARD WHITE 1x1 3500K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LST1-01G03-3595-01
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CP41B-AFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers