Opulent Systems High Power LEDs - White LST1-01F05-5070-01

Description
High Power LEDs - White White 5000K Oslon SSL80 on Starboard
Datasheet
Description
High Power LEDs - White White 5000K Oslon SSL80 on Starboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
LST1-01F05-5070-01
High Power LEDs - White LST1-01F05-5070-01
High Power LEDs - White White 5000K Oslon SSL80 on Starboard

High Power LEDs - White White 5000K Oslon SSL80 on Starboard

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LST1-01F05-5070-01
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared Emitter - MTE9460WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details