Opulent Systems High Power LEDs - White LST1-01C48-3570-01

Description
High Power LEDs - White XHP35.2 STARBOARD WHITE 1x1 3500K
Datasheet
Description
High Power LEDs - White XHP35.2 STARBOARD WHITE 1x1 3500K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
LST1-01C48-3570-01
High Power LEDs - White LST1-01C48-3570-01
High Power LEDs - White XHP35.2 STARBOARD WHITE 1x1 3500K

High Power LEDs - White XHP35.2 STARBOARD WHITE 1x1 3500K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LST1-01C48-3570-01
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Point Source Emitter - MTPS8085FT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Pigtail Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLA-570MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details