Delivering the Ultimate Experience to Serious Gamers
Optoma’s PK301+ Pico pocket projector gives you the freedom to share your best movies, games, pictures, documents and other visual media as a big image wherever you are. The palm-sized PK301+ combines 75 LED lumens brightness and widescreen WVGA resolution to create easy and effective projection at home or on the road. HDMI ensures that you can successfully connect with the broadest range of sources, including iPhones®, DVD players, laptop computers, set top boxes and more. This projector’s eight-ounce size, battery-powered design and simple controls set the standard for portable projection. At a Glance: Powerful Projection in Your Pocket
Let your movies and media go where you goPocket-sized, lightweight rechargeable projector made to take anywhere
Connect easily with laptops and tablets
Capture low cost of ownership with maintenance-free, long-life LED light source
Project bright and detailed widescreen images of up to 120 inches from any HDMI or VGA compatible source
Match Your Life with Optional Accessories
Extended- power battery pack
iPod kit - Share the fun from iPod, iPhone and iPad
Mini HDMI cable - Easily connect to DVD players, Blu-ray players, set top boxes and more
Female USB adapter - Project images and videos from USB flash drives
Component video adapter - For higher quality video and gaming
Creating a Class by Itself
The Optoma PK301+ combines aspect ratio and brightness demanded by presenters and movie-lovers with a palm-sized profile that lets you take it along wherever you may need it. Whether you want to deliver wide-screen presentations or watch a movie, this projector steps up to the task, providing easy to use controls and the flexibility to connect to a broad range of sources, including iPhones, DVD players, laptop computers, set top boxes and more. The PK301+ projects natively at 854x480 resolution and weighs in at half a pound
Excellent Image
Rated at 75 LED lumens, the PK301+ is bright enough to present and share content with small groups with controlled ambient light. Standard, Bright, Movie and Eco modes provide a range of ways to achieve the experience you want. A 16:9 aspect ratio is ideal for video presentations and movies. Project images of up to 120 inches for immersive viewing experience. LED projection technology produces rich colors and maximizes brightness. Users can control brightness, contrast, and two color temperature settings to enhance their viewing experience.
Keep Moving
The PK301+ uses AC adapter or battery power. On battery, the PK301+ can achieve typical battery life of up to 90 minutes in Eco mode. An optional high capacity battery pack extends projection time further and allows you to use the PK301+ at full brightness for up to one and a half hours or up to 5hrs in Eco mode
Stay Connected
A full suite of connectors on the rear of the PK301+, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows for quick and easy sharing of stored videos and images. Connect to standard HDMI output sources with an optional mini-HDMI to full-size HDMI cable. Mini and micro HDMI cables are also available for smart phones and tablets.
The Rest of the Story
The PK301+'s LED delivers at least 20,000 hours of use without replacing the light source. This projector is virtually without maintenancejust clean the lens periodically for best results. Meanwhile, a quiet fan ensures heat control without noise issues. State-of-the-Art DLP Technology
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them
Green by Design
As an Optoma ProJect Green™ projector, the PK301+ has been designed and manufactured for eco-friendliness, to:
Employ long-life materials and components
Use components that are lead-free on all printed circuit boards
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials
What's in the Box
This package includes the Optoma PK301+ projector, power adapter, rechargeable Li-ion battery, USB cable, standard A/V cable (RCA to Mini-Jack), universal to VGA cable and carrying case.
Connectivity Chart
Let your movies and media go where you go Pocket-sized, lightweight rechargeable projector made to take anywhere
Connect easily with laptops and tablets
Capture low cost of ownership with maintenance-free, long-life LED light source
Project bright and detailed widescreen images of up to 120 inches from any HDMI or VGA compatible source
Delivering the Ultimate Experience to Serious Gamers
Optoma’s PK301+ Pico pocket projector gives you the freedom to share your best movies, games, pictures, documents and other visual media as a big image wherever you are. The palm-sized PK301+ combines 75 LED lumens brightness and widescreen WVGA resolution to create easy and effective projection at home or on the road. HDMI ensures that you can successfully connect with the broadest range of sources, including iPhones®, DVD players, laptop computers, set top boxes and more. This projector’s eight-ounce size, battery-powered design and simple controls set the standard for portable projection.
At a Glance: Powerful Projection in Your Pocket
- Let your movies and media go where you goPocket-sized, lightweight rechargeable projector made to take anywhere
- Connect easily with laptops and tablets
- Capture low cost of ownership with maintenance-free, long-life LED light source
- Project bright and detailed widescreen images of up to 120 inches from any HDMI or VGA compatible source
Match Your Life with Optional Accessories
- Extended- power battery pack
- iPod kit - Share the fun from iPod, iPhone and iPad
- Mini HDMI cable - Easily connect to DVD players, Blu-ray players, set top boxes and more
- Female USB adapter - Project images and videos from USB flash drives
- Component video adapter - For higher quality video and gaming
Creating a Class by Itself
The Optoma PK301+ combines aspect ratio and brightness demanded by presenters and movie-lovers with a palm-sized profile that lets you take it along wherever you may need it. Whether you want to deliver wide-screen presentations or watch a movie, this projector steps up to the task, providing easy to use controls and the flexibility to connect to a broad range of sources, including iPhones, DVD players, laptop computers, set top boxes and more. The PK301+ projects natively at 854x480 resolution and weighs in at half a pound
Excellent Image
Rated at 75 LED lumens, the PK301+ is bright enough to present and share content with small groups with controlled ambient light. Standard, Bright, Movie and Eco modes provide a range of ways to achieve the experience you want. A 16:9 aspect ratio is ideal for video presentations and movies. Project images of up to 120 inches for immersive viewing experience. LED projection technology produces rich colors and maximizes brightness. Users can control brightness, contrast, and two color temperature settings to enhance their viewing experience.
Keep Moving
The PK301+ uses AC adapter or battery power. On battery, the PK301+ can achieve typical battery life of up to 90 minutes in Eco mode. An optional high capacity battery pack extends projection time further and allows you to use the PK301+ at full brightness for up to one and a half hours or up to 5hrs in Eco mode
Stay Connected
A full suite of connectors on the rear of the PK301+, provide a broad range of connection options. A mini-jack audio output supports the use of an external amplifier and a micro SD slot allows for quick and easy sharing of stored videos and images. Connect to standard HDMI output sources with an optional mini-HDMI to full-size HDMI cable. Mini and micro HDMI cables are also available for smart phones and tablets.
The Rest of the Story
The PK301+'s LED delivers at least 20,000 hours of use without replacing the light source. This projector is virtually without maintenancejust clean the lens periodically for best results. Meanwhile, a quiet fan ensures heat control without noise issues.
State-of-the-Art DLP Technology
Optoma’s product line offers products designed to meet the needs of any kind of user, from mobile professionals, gamers and home theaters to much large theater installations. Designed and built to deliver reliability, usability and image quality, Optoma projectors help users get the most out of their digital content, encourage collaboration and communicate clearly and effectively. Optoma projectors are designed to provide the features that you need today and a path to grow into other capabilities as you need them
Green by Design
As an Optoma ProJect Green™ projector, the PK301+ has been designed and manufactured for eco-friendliness, to:
- Employ long-life materials and components
- Use components that are lead-free on all printed circuit boards
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials
What's in the Box
This package includes the Optoma PK301+ projector, power adapter, rechargeable Li-ion battery, USB cable, standard A/V cable (RCA to Mini-Jack), universal to VGA cable and carrying case.
Connectivity Chart
- Let your movies and media go where you go Pocket-sized, lightweight rechargeable projector made to take anywhere
- Connect easily with laptops and tablets
- Capture low cost of ownership with maintenance-free, long-life LED light source
- Project bright and detailed widescreen images of up to 120 inches from any HDMI or VGA compatible source