Opto Engineering 2D Vision Systems COE-U series

Description
The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well- matched excellent Opto Engineering lenses. The COE-U series allows the best sensors to be available with USB 3.0 at a reasonable cost. Robust design allows installation into industrial scenarios without the risk of mechanical failure. Only one cable is needed as USB 3.0 cable handles both data and power to the camera. KEY ADVANTAGES: USB 3.0 connectivity Easy connectivity to most new computers with 5Gbps bandwidth. USB3® protocol & GenICam® standard Standard vision SDK platform for easy integration in existing software. Full GenICam® compliant: easy to integrate GenICam® compliant SDK package provides more flexibility to Vision Systems. High quality sensors New SONY Pregius CMOS Global shutter sensors provide high quality images to the camera. Frame Rate up to 210 fps High frame rate ideal for high speed applications. Sensor Sizes from 1/2.5" to 1.1" to fit all application requirements Find the exact sensor you need for your needs.
Description
The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well- matched excellent Opto Engineering lenses. The COE-U series allows the best sensors to be available with USB 3.0 at a reasonable cost. Robust design allows installation into industrial scenarios without the risk of mechanical failure. Only one cable is needed as USB 3.0 cable handles both data and power to the camera. KEY ADVANTAGES: USB 3.0 connectivity Easy connectivity to most new computers with 5Gbps bandwidth. USB3® protocol & GenICam® standard Standard vision SDK platform for easy integration in existing software. Full GenICam® compliant: easy to integrate GenICam® compliant SDK package provides more flexibility to Vision Systems. High quality sensors New SONY Pregius CMOS Global shutter sensors provide high quality images to the camera. Frame Rate up to 210 fps High frame rate ideal for high speed applications. Sensor Sizes from 1/2.5" to 1.1" to fit all application requirements Find the exact sensor you need for your needs.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - COE-U series - Opto Engineering
Mantova, Mantua, Italy
2D Vision Systems
COE-U series
2D Vision Systems COE-U series
The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well- matched excellent Opto Engineering lenses. The COE-U series allows the best sensors to be available with USB 3.0 at a reasonable cost. Robust design allows installation into industrial scenarios without the risk of mechanical failure. Only one cable is needed as USB 3.0 cable handles both data and power to the camera. KEY ADVANTAGES: USB 3.0 connectivity Easy connectivity to most new computers with 5Gbps bandwidth. USB3® protocol & GenICam® standard Standard vision SDK platform for easy integration in existing software. Full GenICam® compliant: easy to integrate GenICam® compliant SDK package provides more flexibility to Vision Systems. High quality sensors New SONY Pregius CMOS Global shutter sensors provide high quality images to the camera. Frame Rate up to 210 fps High frame rate ideal for high speed applications. Sensor Sizes from 1/2.5" to 1.1" to fit all application requirements Find the exact sensor you need for your needs.

The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well- matched excellent Opto Engineering lenses.

The COE-U series allows the best sensors to be available with USB 3.0 at a reasonable cost. Robust design allows installation into industrial scenarios without the risk of mechanical failure. Only one cable is needed as USB 3.0 cable handles both data and power to the camera.


KEY ADVANTAGES:

  • USB 3.0 connectivity
    Easy connectivity to most new computers with 5Gbps bandwidth.
  • USB3® protocol & GenICam® standard
    Standard vision SDK platform for easy integration in existing software.
  • Full GenICam® compliant: easy to integrate
    GenICam® compliant SDK package provides more flexibility to Vision Systems.
  • High quality sensors
    New SONY Pregius CMOS Global shutter sensors provide high quality images to the camera.
  • Frame Rate up to 210 fps
    High frame rate ideal for high speed applications.
  • Sensor Sizes from 1/2.5" to 1.1" to fit all application requirements
    Find the exact sensor you need for your needs.
Supplier's Site

Technical Specifications

  Opto Engineering
Product Category Machine Vision Systems
Product Number COE-U series
Product Name 2D Vision Systems
Applications Parcel / Baggage Sorting; Production & Quality Control
Unlock Full Specs
to access all available technical data