Opto Engineering Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| Area scan camera IMX249, CMOS, Global shutter, 1920 x 1200, 2.3 MP, 5.86 μm, 1/1.2", Mono, 41.0 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera IMX249, CMOS, Global shutter, 1920 x 1200, 2.3 MP, 5.9 μm, 1/1.2", Mono, 41.0 fps, USB 3.0, C-mount, AR | |
| Area scan camera IMX264, CMOS, Global shutter, 2448 x 2048, 5.0 MP, 3.45 μm, 2/3", Color, 35.0 fps, USB 3.0, C-mount, IR cut | |
| Area scan camera IMX264, CMOS, Global shutter, 2448 x 2048, 5.0 MP, 3.45 μm, 2/3", Mono, 35.0 fps, USB 3.0, C-mount, AR | |
| Area scan camera IMX265, CMOS, Global shutter, 2048 x 1536, 3.1 MP, 3.45 μm, 1/1.8", Color, 37.5 fps, 1 GigE, POE, C-mount, IR cut filter. | |
| Area scan camera IMX273, CMOS, Global shutter, 1440 x 1080, 1.6 MP, 3.5 μm, 1/2.9", Mono, 249.1 fps, USB 3.0, C-mount, AR | |
| Area scan camera IMX273, CMOS, Global shutter, 1440 x 1080, 1.6 MP, 3.5 μm, 1/2.9", Mono, 78.2 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera IMX304, CMOS, Global shutter, 4096 x 3000, 12.3 MP, 3.45 μm, 1.1", Mono, 23.0 fps, USB 3.0, C-mount, AR | |
| Area scan camera PYTHON 1300, CMOS, Global shutter, 1280 x 1024, 1.3 MP, 4.8 μm, 1/2", Mono, 210.0 fps, USB 3.0, C-mount, AR | |
| Area scan camera PYTHON 1300, CMOS, Global shutter, 1280 x 1024, 1.3 MP, 4.8 μm, 1/2", Mono, 90.0 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera PYTHON 2000, CMOS, Global shutter, 1920 x 1200, 2.3 MP, 4.8 μm, 2/3", Mono, 52.0 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera PYTHON 5000, CMOS, Global shutter, 2592 x 2048, 5.3 MP, 4.8 μm, 1", Color, 22.0 fps, 1 GigE, POE, C-mount, IR cut filter | |
| Area scan camera IMX264, CMOS, Global shutter, 2448 x 2048, 5.0 MP, 3.45 μm, 2/3", Mono, 23.5 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera IMX267, CMOS, Global shutter, 4096 x 2160, 8.8 MP, 3.45 μm, 1", Color, 32.2 fps, USB 3.0, C-mount, IR cut | |
| Area scan camera IMX287, CMOS, Global shutter, 720 x 540, 0.4 MP, 6.9 μm, 1/2.9", Mono, 313.0 fps, 1 GigE, POE, C-mount, AR filter | |
| Area scan camera PYTHON 5000, CMOS, Global shutter, 2592 x 2048, 5.3 MP, 4.8 μm, 1", Mono, 72.0 fps, USB 3.0, C-mount, AR | |
| The COE-G series includes Gigabit Ethernet cameras equipped with the latest sensors, ranging from high speed VGA to the latest 12MP SONY Pregius sensor, which deliver GigE connectivity with high... | |
| The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity... |