Rochester Electronics PMIC - AC DC Converters, Offline Switchers NCP1014AP065G

Description
IC OFFLINE SWITCH FLYBACK 7DIP
Description
IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1014AP065G is a monolithic offline switcher designed for low standby power applications. It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for constructing cost-effective power supplies. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz and features skip-cycle operation, which enhances efficiency at light loads while minimizing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when used with an auxiliary winding. It also offers a soft-start function and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1014AP065G can deliver a maximum output power of 14 W under dynamic self-supply conditions and up to 19 W when an auxiliary winding is utilized. It is available in both PDIP-7 and SOT-223 packages, making it versatile for various applications, including low power AC/DC adapters and auxiliary power supplies.

Datasheet Summary
Powered by GS/AI

The NCP1014AP065G is a monolithic offline switcher designed for low standby power applications. It integrates a fixed-frequency current-mode controller with a built-in 700 V MOSFET, making it suitable for constructing cost-effective power supplies. The device operates at selectable frequencies of 65 kHz, 100 kHz, or 130 kHz and features skip-cycle operation, which enhances efficiency at light loads while minimizing acoustic noise. This part includes essential protections such as short-circuit detection and latched overvoltage protection when used with an auxiliary winding. It also offers a soft-start function and frequency jittering to improve electromagnetic interference (EMI) performance. The NCP1014AP065G can deliver a maximum output power of 14 W under dynamic self-supply conditions and up to 19 W when an auxiliary winding is utilized. It is available in both PDIP-7 and SOT-223 packages, making it versatile for various applications, including low power AC/DC adapters and auxiliary power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1014AP065G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1014AP065G
PMIC - AC DC Converters, Offline Switchers NCP1014AP065G
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category AC-DC Converter Chips
Product Number NCP1014AP065G
Product Name PMIC - AC DC Converters, Offline Switchers
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers