Opto 22 Solid State Overload/Relay SNAP-D4M

Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING,200MA, PRODUCT RANGE,-, ACCESSORY TYPE,4-MODULE MOUNTING RACK, EXTERNAL WIDTH,112.01MM, FOR USE WITH,INDUSTRY STANDARD PROTOCOLS, LENGTH,106.43MM, VOLTAGE RATING,5V ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING,200MA, PRODUCT RANGE,-, ACCESSORY TYPE,4-MODULE MOUNTING RACK, EXTERNAL WIDTH,112.01MM, FOR USE WITH,INDUSTRY STANDARD PROTOCOLS, LENGTH,106.43MM, VOLTAGE RATING,5V ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 7570295 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
7570295
Solid State Overload/Relay 7570295
SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING,200MA, PRODUCT RANGE,-, ACCESSORY TYPE,4-MODULE MOUNTING RACK, EXTERNAL WIDTH,112.01MM, FOR USE WITH,INDUSTRY STANDARD PROTOCOLS, LENGTH,106.43MM, VOLTAGE RATING,5V ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAYS, ACCESSORIES, CURRENT RATING,200MA, PRODUCT RANGE,-, ACCESSORY TYPE,4-MODULE MOUNTING RACK, EXTERNAL WIDTH,112.01MM, FOR USE WITH,INDUSTRY STANDARD PROTOCOLS, LENGTH,106.43MM, VOLTAGE RATING,5V ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 7570295
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16A01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details
3 Pole AC Coil Contactors - MC-130A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details