SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices. Features:
SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place
Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring
Most SNAP I/O Modules Are Guaranteed for Life
Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available
SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation
Each Analog Input Module Offers 15-Bit Resolution for High Accuracy
All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications
32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack
SNAP I/O modules provide compact, high-density packaging for analog, digital and serial I/O. SNAP I/O includes AC and DC digital modules; current and voltage analog input and output modules; temperature and thermocouple, time-proportional output, power, load cell and rate modules; and modules for communication with serial devices.
Features:
- SNAP's Compact Design Delivers an Overall Space Savings Compared to Traditional I/O, While Packaging Allows Modules to Simply Snap-In Place
- Most SNAP Modules Have Removable Top-Mounted Connectors to Provide Easy Access for Field Wiring
- Most SNAP I/O Modules Are Guaranteed for Life
- Factory Mutual (FM) Approved Versions of Many SNAP I/O Modules Are Available
- SNAP Analog Modules Are Software Configurable and Offer Both Optical and Transformer Isolation
- Each Analog Input Module Offers 15-Bit Resolution for High Accuracy
- All Analog Modules Include a Serial Interface for Easy Programmability and Integration into OEM Applications
- 32-Channel SNAP Analog Input Modules Are Ideal for OEMs and Others Who Have High Point-Count Applications or for Those Requiring More Than 64 Analog Points on a Single SNAP I/O Rack