P Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR) with low-profile center mounting for printed circuit boards. Features 4,000 V RMS optical isolation, zero-voltage turn-on, zero-current turn-off, operating temperature range of -40°C to 100°C, and is UL recognized and CSA certified. Maximum output voltage drop is 1.6 volts, with 5 mA maximum off-state leakage. Thermal resistance from junction to base is 20 °C/Watt. Compatible with 3 VDC control signal (24 VDC allowed).
P Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR). Low profile.
SSR, PCB MOUNT, 140VAC, 24VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:140VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC; Product Range:- RoHS Compliant: Yes
| Opto 22 | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | P120D2 | 18M9301 |
| Product Name | DC Control Solid State Relay | Ssr, Pcb Mount, 140Vac, 24Vdc, 2A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |
| Application Type | General | Latching |
| Mounting | PCBoard | PCBoard; PCB |
| Turn-On Switching | Zero Switching | |
| Features | Built-in Heat Sink; Internal Snubber |