Opto 22 Controllers, Display; Meter Display Type Opto 22 OPTOTERMINAL-G75

Description
CONTROLLERS, DISPLAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet
Description
CONTROLLERS, DISPLAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers, Display; Meter Display Type Opto 22 - 09J4540 - Newark, An Avnet Company
Chicago, IL, United States
Controllers, Display; Meter Display Type Opto 22
09J4540
Controllers, Display; Meter Display Type Opto 22 09J4540
CONTROLLERS, DISPLAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

CONTROLLERS, DISPLAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:640 x 480 Pixels; Screen Size:10.4"; Supply Voltage Min:10VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 09J4540
Product Name Controllers, Display; Meter Display Type Opto 22
Screen Graphic
Unlock Full Specs
to access all available technical data