Opto 22 Energy Meters OPTOEMU-CTS-2000-600

Description
The OPTOEMU-CTS-2000-600 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 600 amp primary and a 0.333 VAC secondary. Its inner diameter is 2 inches (5.08 cm). Ideal for retrofit applications, the split core makes it possible to attach the CT without disturbing existing wiring. Just open the CT, slip it over the wire, and snap the CT closed. Once assembled, the CTs have no exposed metal parts. The 0.333 VAC output of this CTs is low, making it much more safe to install and use than CTs with current secondaries. Voltage CTs are also less expensive than their current cousins. While somewhat less accurate than CTs with a current secondary and therefore not designed for metering applications where high accuracy is necessary for billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications. The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle is measured at 50% of rated current. The CT has an epoxy-encapsulated housing and includes 8-foot-long, twisted-pair, 22 AWG leads. Features Split core for easy installation; ideal for retrofit No exposed metal parts when assembled 0.333 VAC output at rated current Safer to install and use than CTs with a current secondary UL and CE recognized, and RoHS compliant
Datasheet
Description
The OPTOEMU-CTS-2000-600 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 600 amp primary and a 0.333 VAC secondary. Its inner diameter is 2 inches (5.08 cm). Ideal for retrofit applications, the split core makes it possible to attach the CT without disturbing existing wiring. Just open the CT, slip it over the wire, and snap the CT closed. Once assembled, the CTs have no exposed metal parts. The 0.333 VAC output of this CTs is low, making it much more safe to install and use than CTs with current secondaries. Voltage CTs are also less expensive than their current cousins. While somewhat less accurate than CTs with a current secondary and therefore not designed for metering applications where high accuracy is necessary for billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications. The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle is measured at 50% of rated current. The CT has an epoxy-encapsulated housing and includes 8-foot-long, twisted-pair, 22 AWG leads. Features Split core for easy installation; ideal for retrofit No exposed metal parts when assembled 0.333 VAC output at rated current Safer to install and use than CTs with a current secondary UL and CE recognized, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meters - OPTOEMU-CTS-2000-600 - Opto 22
Temecula, CA, USA
The OPTOEMU-CTS-2000-600 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 600 amp primary and a 0.333 VAC secondary. Its inner diameter is 2 inches (5.08 cm). Ideal for retrofit applications, the split core makes it possible to attach the CT without disturbing existing wiring. Just open the CT, slip it over the wire, and snap the CT closed. Once assembled, the CTs have no exposed metal parts. The 0.333 VAC output of this CTs is low, making it much more safe to install and use than CTs with current secondaries. Voltage CTs are also less expensive than their current cousins. While somewhat less accurate than CTs with a current secondary and therefore not designed for metering applications where high accuracy is necessary for billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications. The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle is measured at 50% of rated current. The CT has an epoxy-encapsulated housing and includes 8-foot-long, twisted-pair, 22 AWG leads. Features Split core for easy installation; ideal for retrofit No exposed metal parts when assembled 0.333 VAC output at rated current Safer to install and use than CTs with a current secondary UL and CE recognized, and RoHS compliant

The OPTOEMU-CTS-2000-600 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor.

This CT has a 600 amp primary and a 0.333 VAC secondary. Its inner diameter is 2 inches (5.08 cm). Ideal for retrofit applications, the split core makes it possible to attach the CT without disturbing existing wiring. Just open the CT, slip it over the wire, and snap the CT closed. Once assembled, the CTs have no exposed metal parts.

The 0.333 VAC output of this CTs is low, making it much more safe to install and use than CTs with current secondaries. Voltage CTs are also less expensive than their current cousins.

While somewhat less accurate than CTs with a current secondary and therefore not designed for metering applications where high accuracy is necessary for billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications.

The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle is measured at 50% of rated current. The CT has an epoxy-encapsulated housing and includes 8-foot-long, twisted-pair, 22 AWG leads.

Features

  • Split core for easy installation; ideal for retrofit
  • No exposed metal parts when assembled
  • 0.333 VAC output at rated current
  • Safer to install and use than CTs with a current secondary
  • UL and CE recognized, and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Energy Meters and Optical Power Meters
Product Number OPTOEMU-CTS-2000-600
Product Name Energy Meters
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.86 - Energy meter -  - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Street Lighting Power Management - 2410739-1 - TE Connectivity
Specs
Number of Channels 4
View Details
Energy Meters - 628924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details
NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 950 to 1630 nm (9500 to 16300 Å)
Operating Temperature 15 to 35 C (59 to 95 F)
View Details