Opto 22 PLC Modules GRV-IACIS-12

Description
AC DIGITAL INPUT, 12 CHANNELS, 8
Request a Quote
Description
AC DIGITAL INPUT, 12 CHANNELS, 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital I/O Module, part number 57AC0315, is a 12-channel input module designed for on/off control with a nominal input voltage range of 85,Äì140 VAC. It features channel-to-channel isolation, allowing for independent operation of each channel, which enhances system reliability. The module operates within an ambient temperature range of -20 °C to +70 °C and is suitable for use in environments with relative humidity levels of 5,Äì95% (non-condensing). This module is UL Hazardous Locations approved and compliant with ATEX standards, making it suitable for use in potentially explosive environments. It is designed for easy installation with a top-mounted connector that utilizes spring-clamp terminals for secure wiring. The module is hot-swappable, allowing for installation or removal without powering down the system. Each channel has an LED indicator for on/off status, and the module includes a touch-sensitive pad that provides access to module information via the groov EPIC processor. The product is factory tested twice before shipment and comes with a lifetime warranty, ensuring long-term reliability and performance.

Datasheet Summary
Powered by GS/AI

The Digital I/O Module, part number 57AC0315, is a 12-channel input module designed for on/off control with a nominal input voltage range of 85,Äì140 VAC. It features channel-to-channel isolation, allowing for independent operation of each channel, which enhances system reliability. The module operates within an ambient temperature range of -20 °C to +70 °C and is suitable for use in environments with relative humidity levels of 5,Äì95% (non-condensing). This module is UL Hazardous Locations approved and compliant with ATEX standards, making it suitable for use in potentially explosive environments. It is designed for easy installation with a top-mounted connector that utilizes spring-clamp terminals for secure wiring. The module is hot-swappable, allowing for installation or removal without powering down the system. Each channel has an LED indicator for on/off status, and the module includes a touch-sensitive pad that provides access to module information via the groov EPIC processor. The product is factory tested twice before shipment and comes with a lifetime warranty, ensuring long-term reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
PLC Modules - 5528-GRV-IACIS-12-ND - DigiKey
Thief River Falls, MN, United States
AC DIGITAL INPUT, 12 CHANNELS, 8

AC DIGITAL INPUT, 12 CHANNELS, 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category I/O Modules and Instruments
Product Number 5528-GRV-IACIS-12-ND
Product Name PLC Modules
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital input - Digital output - 750-1506 - WAGO
Specs
Data Acquisition Input Module; Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers