Opto 22 G4 Fuse FUSEG4

Description
4-amp fuse for G4 digital modules
Datasheet
Description
4-amp fuse for G4 digital modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G4 Fuse - FUSEG4 - Opto 22
Temecula, CA, USA
G4 Fuse
FUSEG4
G4 Fuse FUSEG4
4-amp fuse for G4 digital modules

4-amp fuse for G4 digital modules

Datasheet
Fuse, Pcb, 4A; Fuse Current Opto 22 - 18M9087 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A; Fuse Current Opto 22
18M9087
Fuse, Pcb, 4A; Fuse Current Opto 22 18M9087
FUSE, PCB, 4A; Fuse Current:4A; Voltage Rating VAC:-; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:-; Fuse Case Style:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:-; Fuse Terminals:Radial Leaded RoHS Compliant: Yes

FUSE, PCB, 4A; Fuse Current:4A; Voltage Rating VAC:-; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:-; Fuse Case Style:-; Breaking Capacity Current AC:-; Breaking Capacity Current DC:-; Fuse Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FUSEG4 18M9087
Product Name G4 Fuse Fuse, Pcb, 4A; Fuse Current Opto 22
Fuse Type Protective
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers