ELECTRONIC CARTRIDGE FUSE; Voltage Rating VAC:-; Fuse Current:2A; Breaking Capacity Current AC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:-; Series:-; Breaking Capacity:-; Fuse Body Material:Glass
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 92F3171 |
| Product Name | Electronic Cartridge Fuse; Voltage Rating Vac Opto 22 |