Suzhou Ele Mfg Co., Ltd. Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R G20AA515

Description
Versatile Portable GFCl adapter is a great way to take safety with you and is suitable for indoor use in your bathroom, kitchen, basement and garage. | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt. | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance. | Low power consumption and long service life. The impact-resistant body provides superior performance and safety. | UL and CUL listed. | Easily see that power is available with the "power on" indicator light.
Request a Quote
Description
Versatile Portable GFCl adapter is a great way to take safety with you and is suitable for indoor use in your bathroom, kitchen, basement and garage. | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt. | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance. | Low power consumption and long service life. The impact-resistant body provides superior performance and safety. | UL and CUL listed. | Easily see that power is available with the "power on" indicator light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R - G20AA515 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R
G20AA515
Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R G20AA515
Versatile Portable GFCl adapter is a great way to take safety with you and is suitable for indoor use in your bathroom, kitchen, basement and garage. | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt. | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance. | Low power consumption and long service life. The impact-resistant body provides superior performance and safety. | UL and CUL listed. | Easily see that power is available with the "power on" indicator light.

  • Versatile Portable GFCl adapter is a great way to take safety with you and is suitable for indoor use in your bathroom, kitchen, basement and garage. |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt. |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance. |
  • Low power consumption and long service life. The impact-resistant body provides superior performance and safety. |
  • UL and CUL listed. |
  • Easily see that power is available with the "power on" indicator light.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20AA515
Product Name Plug-In GFCI Adapter Auto Reset 5-15P to 5-15R
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151630-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19152L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Recognized - G20PAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details