Opto 22 Fuses FUSE01G4B

Description
1 AMP FUSE G4 DIGITAL RACK LOGIC
Request a Quote Datasheet
Description
1 AMP FUSE G4 DIGITAL RACK LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5528-FUSE01G4B-ND - DigiKey
Thief River Falls, MN, United States
1 AMP FUSE G4 DIGITAL RACK LOGIC

1 AMP FUSE G4 DIGITAL RACK LOGIC

Buy Now Datasheet
Fuse, Cartridge, 1A, 250V; Blow Characteristic Opto 22 - 90T0531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 250V; Blow Characteristic Opto 22
90T0531
Fuse, Cartridge, 1A, 250V; Blow Characteristic Opto 22 90T0531
FUSE, CARTRIDGE, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:-; Voltage Rating VDC:250V RoHS Compliant: No

FUSE, CARTRIDGE, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:-; Voltage Rating VDC:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5528-FUSE01G4B-ND 90T0531
Product Name Fuses Fuse, Cartridge, 1A, 250V; Blow Characteristic Opto 22
Features Fast Acting
Unlock Full Specs
to access all available technical data