Opto 22 I/O Module; 5 VDC @ 170 mA; 4 to 20 mA;12 Bits Input Resolution; 3 ms AD3

Description
Standard Analog Input Module, 3 ms Response Time, 0 to +70 °C 249 ohms input impedance Each Opto 22 AD3, AD3T, and AD2T analog input module provides a single channel of optically-isolated current-to-digital conversion. The AD3T and AD2T modules offer additional channel-to-channel isolation. For the AD3 and AD3T modules, the nominal input range is 4 to 20 mA with an under⁄over range capability from less than 3 mA to greater than 35 mA. The AD2T module has a nominal input range of 0 to 20 mA with an under⁄over range capability from less than -1.25 mA to greater than 35 mA
Description
Standard Analog Input Module, 3 ms Response Time, 0 to +70 °C 249 ohms input impedance Each Opto 22 AD3, AD3T, and AD2T analog input module provides a single channel of optically-isolated current-to-digital conversion. The AD3T and AD2T modules offer additional channel-to-channel isolation. For the AD3 and AD3T modules, the nominal input range is 4 to 20 mA with an under⁄over range capability from less than 3 mA to greater than 35 mA. The AD2T module has a nominal input range of 0 to 20 mA with an under⁄over range capability from less than -1.25 mA to greater than 35 mA

Suppliers

Company
Product
Description
Supplier Links
I/O Module; 5 VDC @ 170 mA; 4 to 20 mA;12 Bits Input Resolution; 3 ms - 70133501 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; 5 VDC @ 170 mA; 4 to 20 mA;12 Bits Input Resolution; 3 ms
70133501
I/O Module; 5 VDC @ 170 mA; 4 to 20 mA;12 Bits Input Resolution; 3 ms 70133501
Standard Analog Input Module, 3 ms Response Time, 0 to +70 °C 249 ohms input impedance Each Opto 22 AD3, AD3T, and AD2T analog input module provides a single channel of optically-isolated current-to-digital conversion. The AD3T and AD2T modules offer additional channel-to-channel isolation. For the AD3 and AD3T modules, the nominal input range is 4 to 20 mA with an under⁄over range capability from less than 3 mA to greater than 35 mA. The AD2T module has a nominal input range of 0 to 20 mA with an under⁄over range capability from less than -1.25 mA to greater than 35 mA

Standard Analog Input Module, 3 ms Response Time, 0 to +70 °C

  • 249 ohms input impedance
    Each Opto 22 AD3, AD3T, and AD2T analog input module provides a single channel of optically-isolated current-to-digital conversion. The AD3T and AD2T modules offer additional channel-to-channel isolation. For the AD3 and AD3T modules, the nominal input range is 4 to 20 mA with an under⁄over range capability from less than 3 mA to greater than 35 mA. The AD2T module has a nominal input range of 0 to 20 mA with an under⁄over range capability from less than -1.25 mA to greater than 35 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70133501
Product Name I/O Module; 5 VDC @ 170 mA; 4 to 20 mA;12 Bits Input Resolution; 3 ms
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details