| Opto 22 | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 240Di45 |
| Product Name | DC Control Solid State Relay |
| Solid State Relay Type | Optically |
| Application Type | General |
| Mounting | PCBoard |
| Turn-On Switching | Zero Switching |
| Features | Built-in Heat Sink; Internal Snubber |