Aratas America LLC Solid State Relays G3VM-41LR6

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z1626-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z1626-ND
Solid State Relays Z1626-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41LR6 - 1176518-G3VM-41LR6 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41LR6
1176518-G3VM-41LR6
Solid State Relays - G3VM-41LR6 1176518-G3VM-41LR6
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176518-G3VM-41LR6 Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 4-SSOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176518-G3VM-41LR6
Packaging: Tube
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 4-SSOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-41LR6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41LR6
Relays - Solid State Relays G3VM-41LR6
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-41LR6
Solid State Relays - PCB Mount G3VM-41LR6
Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 120mA 10ohm 1pF

Solid State Relays - PCB Mount 40V, SPST-NO, SSOP4 SMT 120mA 10ohm 1pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z1626-ND 1176518-G3VM-41LR6 G3VM-41LR6 G3VM-41LR6
Product Name Solid State Relays Solid State Relays - G3VM-41LR6 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-2FL(TR) - 774883-G3VM-2FL(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details