Optimal Handling Solutions Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt WS-101935

Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available
Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
WS-101935
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt WS-101935
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Floor Level Container Tilters
- 1,000 - 4,000 lbs. capacity
- 0 - 90 degree tilt angle is standard
- Easily accessible with standard pallet trucks
- 50" x 48" and 60" x 50" platforms are standard
- Velocity fuses are standard on each cylinder of all container tilters
- Choice of hand or foot operated controls
- Self-lubricating bronze bushings on all wear points
- External 115/1/60 AC power pack available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number WS-101935
Product Name Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Lift & Tilt Combination Table - PT-50366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High Capacity 90 Degree Upender - FF-120120-100 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 10000 lbs (? to 4535 kg)
Width / Diameter 10 ft (30.48 dm)
View Details