Optimal Handling Solutions HeviMovers: HemiMover Kit WES-480019

Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
HeviMovers: HemiMover Kit
WES-480019
HeviMovers: HemiMover Kit WES-480019
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
  • HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame
  • Weight of the load is transferred directly from load-bearing plate to rollers
  • This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods
  • Swivel-top for maximum maneuverability, full 360° rotation
  • Spring-loaded locking mechanism at 45° intervals
  • Only periodic cleaning and light re-oiling of roller chain needed


HeviMover Kit #480019
This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number WES-480019
Product Name HeviMovers: HemiMover Kit
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
FT  Hilman Rollers - 10-SLP - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 20000 lbs (9070 kg)
Length 10.5 inch (267 mm)
View Details
Polymer Logistics
Specs
Length 28.9 inch (734 mm)
Width 21.6 inch (549 mm)
Height 7.5 inch (190 mm)
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details