Optimal Handling Solutions Platform Truck - Aluminum Wesco: ATP Series Aluminum Treadplate Model WES-350040

Description
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"
Description
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum Wesco: ATP Series Aluminum Treadplate Model
WES-350040
Platform Truck - Aluminum Wesco: ATP Series Aluminum Treadplate Model WES-350040
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"

Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements.

Wesco Aluminum Platform Trucks Feature:
- Aluminum is corrosion resistant and maintains a clean appearance
- Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection)
- Lightweight aluminum allows for easy maneuverability
- Handle included (Dual handles available)
- Corner sockets at both ends allow handles to be used on either or both ends of the truck
- For truck platform height add 2.5" to caster height (see caster option chart)
- Bolt-on casters (Casters sold separately) - see caster option chart
ATP Series - Aluminum Treadplate Model
- Slip-resistant diamond pattern surface
- Solid one piece platform surface construction
ASD Series - Aluminum Smooth Deck
- Smooth surface that is easy to keep clean
- Solid one piece platform surface construction
Options - Call for Pricing
- Corner Bumper
- Perimeter Bumper
- Extra Push Handle available for truck widths of 24", 30" and 36"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-350040
Product Name Platform Truck - Aluminum Wesco: ATP Series Aluminum Treadplate Model
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 7596387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 26 inch (650 mm)
Width 39 inch (1000 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details