OPTIMAL HANDLING SOLUTIONS
WES-273108 -- TILTER - PAIL
Optimal Handling Solutions
Tilter - Pail
WES-273108
Description
Adjustable chime hook
Ships knockdown with easy assembly
Boxed dimensions 16.5" W x 22" D x 3" H
Description
Adjustable chime hook
Ships knockdown with easy assembly
Boxed dimensions 16.5" W x 22" D x 3" H
Suppliers
Tilter - Pail
WES-273108
Adjustable chime hook
Ships knockdown with easy assembly
Boxed dimensions 16.5" W x 22" D x 3" H
- Adjustable chime hook
- Ships knockdown with easy assembly
- Boxed dimensions 16.5" W x 22" D x 3" H
Technical Specifications
|
Product Category
|
Tilt Tables |
|
Product Number
|
WES-273108 |
|
Product Name
|
Tilter - Pail |
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
3500 lbs (1587 kg)
Width / Diameter
4 ft (12.19 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
22.05 to 44.1 lbs (10 to 20 kg)
View Details
Power
Air
Control
Hand (optional feature); Foot (optional feature); Automatic Tilting
Features
Vibrator (optional feature)
View Details