Optimal Handling Solutions Cart - Service - Wesco Plastic & Steel: Standard Plastic Service Cart WES-270482

Description
Deluxe Plastic Service Cart - 550 lb. capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Heavy duty construction resists chips, dents, and rust - Push handle has compartments to accomodate a variety of tools, labels, small parts, etc. - Shipped knock down, boxed, and includes 5" non-marking casters Standard Plastic Service Cart - 500 maximum capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Shipped knock down, and includes 5" non-marking casters - Very economical Economy Plastic Service Cart - 330 lb. maximum capacity, evenly distributed load - Optional 3rd shelf - Shipped knock down, boxed, and includes 5" non-marking casters - Value priced Steel Service Carts - 500 lb. capacity, evenly distributed load - 5" x 1.25" hard rubber casters - 20 gauge steel trays and 14 gauge corner posts - 3.5" tray depth - Baked enamel paint finish - 2 sizes, 16" x 30" and 24" x 36" - Top tray can be inverted for flat work surface - Drawer with roller glides for easy operation available
Description
Deluxe Plastic Service Cart - 550 lb. capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Heavy duty construction resists chips, dents, and rust - Push handle has compartments to accomodate a variety of tools, labels, small parts, etc. - Shipped knock down, boxed, and includes 5" non-marking casters Standard Plastic Service Cart - 500 maximum capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Shipped knock down, and includes 5" non-marking casters - Very economical Economy Plastic Service Cart - 330 lb. maximum capacity, evenly distributed load - Optional 3rd shelf - Shipped knock down, boxed, and includes 5" non-marking casters - Value priced Steel Service Carts - 500 lb. capacity, evenly distributed load - 5" x 1.25" hard rubber casters - 20 gauge steel trays and 14 gauge corner posts - 3.5" tray depth - Baked enamel paint finish - 2 sizes, 16" x 30" and 24" x 36" - Top tray can be inverted for flat work surface - Drawer with roller glides for easy operation available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Service - Wesco Plastic & Steel: Standard Plastic Service Cart
WES-270482
Cart - Service - Wesco Plastic & Steel: Standard Plastic Service Cart WES-270482
Deluxe Plastic Service Cart - 550 lb. capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Heavy duty construction resists chips, dents, and rust - Push handle has compartments to accomodate a variety of tools, labels, small parts, etc. - Shipped knock down, boxed, and includes 5" non-marking casters Standard Plastic Service Cart - 500 maximum capacity, evenly distributed load - Available in two sizes: 16" x 30" and 24" x 36" - Optional 3rd shelf - Shipped knock down, and includes 5" non-marking casters - Very economical Economy Plastic Service Cart - 330 lb. maximum capacity, evenly distributed load - Optional 3rd shelf - Shipped knock down, boxed, and includes 5" non-marking casters - Value priced Steel Service Carts - 500 lb. capacity, evenly distributed load - 5" x 1.25" hard rubber casters - 20 gauge steel trays and 14 gauge corner posts - 3.5" tray depth - Baked enamel paint finish - 2 sizes, 16" x 30" and 24" x 36" - Top tray can be inverted for flat work surface - Drawer with roller glides for easy operation available

Deluxe Plastic Service Cart
- 550 lb. capacity, evenly distributed load
- Available in two sizes: 16" x 30" and 24" x 36"
- Optional 3rd shelf
- Heavy duty construction resists chips, dents, and rust
- Push handle has compartments to accomodate a variety of tools, labels, small parts, etc.
- Shipped knock down, boxed, and includes 5" non-marking casters
Standard Plastic Service Cart

- 500 maximum capacity, evenly distributed load
- Available in two sizes: 16" x 30" and 24" x 36"
- Optional 3rd shelf
- Shipped knock down, and includes 5" non-marking casters
- Very economical
Economy Plastic Service Cart

- 330 lb. maximum capacity, evenly distributed load
- Optional 3rd shelf
- Shipped knock down, boxed, and includes 5" non-marking casters
- Value priced
Steel Service Carts

- 500 lb. capacity, evenly distributed load
- 5" x 1.25" hard rubber casters
- 20 gauge steel trays and 14 gauge corner posts
- 3.5" tray depth
- Baked enamel paint finish
- 2 sizes, 16" x 30" and 24" x 36"
- Top tray can be inverted for flat work surface
- Drawer with roller glides for easy operation available

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-270482
Product Name Cart - Service - Wesco Plastic & Steel: Standard Plastic Service Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details