Optimal Handling Solutions Hand Truck - Cobra Convertible: Cobra Sr. WES-220492

Description
Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross brace - Welded release pedal - Custom advertising side strips available at additional cost (Coke, Pepsi, Dr Pepper, Coors, Miller, Budweiser, etc.) - 2" wide cross braces for added strength and advertising labels Cobra Jr. Specific Features - Dual hand grips for improved control - 3 frame cross braces - 12 inch x 38" frame bed - 2 year frame warranty Cobra Sr. Specific Features - Continuous handle allows multiple ways to control load - 4 frame cross braces - 12 inch x 50.75 inch frame bed - 2 year frame warranty Wheel Descriptions - PWT - Steel offset 10" x 3.5" pneumatic - PE - Steel offset 10" x 3.5" pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
Description
Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross brace - Welded release pedal - Custom advertising side strips available at additional cost (Coke, Pepsi, Dr Pepper, Coors, Miller, Budweiser, etc.) - 2" wide cross braces for added strength and advertising labels Cobra Jr. Specific Features - Dual hand grips for improved control - 3 frame cross braces - 12 inch x 38" frame bed - 2 year frame warranty Cobra Sr. Specific Features - Continuous handle allows multiple ways to control load - 4 frame cross braces - 12 inch x 50.75 inch frame bed - 2 year frame warranty Wheel Descriptions - PWT - Steel offset 10" x 3.5" pneumatic - PE - Steel offset 10" x 3.5" pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Cobra Convertible: Cobra Sr.
WES-220492
Hand Truck - Cobra Convertible: Cobra Sr. WES-220492
Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross brace - Welded release pedal - Custom advertising side strips available at additional cost (Coke, Pepsi, Dr Pepper, Coors, Miller, Budweiser, etc.) - 2" wide cross braces for added strength and advertising labels Cobra Jr. Specific Features - Dual hand grips for improved control - 3 frame cross braces - 12 inch x 38" frame bed - 2 year frame warranty Cobra Sr. Specific Features - Continuous handle allows multiple ways to control load - 4 frame cross braces - 12 inch x 50.75 inch frame bed - 2 year frame warranty Wheel Descriptions - PWT - Steel offset 10" x 3.5" pneumatic - PE - Steel offset 10" x 3.5" pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION

Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee
All Cobra Jr. and Sr. Hand Trucks Feature:
- 18" wide noseplate for large loads
- Smooth and easy transition from the 2 to 4 wheeled position
- Non-marking 5" x 1.25" swivel casters
- 8 rivets per cross brace
- Welded release pedal
- Custom advertising side strips available at additional cost (Coke, Pepsi, Dr Pepper, Coors, Miller, Budweiser, etc.)
- 2" wide cross braces for added strength and advertising labels
Cobra Jr. Specific Features
- Dual hand grips for improved control
- 3 frame cross braces
- 12 inch x 38" frame bed
- 2 year frame warranty
Cobra Sr. Specific Features
- Continuous handle allows multiple ways to control load
- 4 frame cross braces
- 12 inch x 50.75 inch frame bed
- 2 year frame warranty
Wheel Descriptions
- PWT - Steel offset 10" x 3.5" pneumatic
- PE - Steel offset 10" x 3.5" pneumatic
- Z - Steel offset 10" x 2.75" semi-pneumatic
- Z2 - Poly offset 10" x 2.75" solid rubber
- CF Microcellular 10" x 3" polyurethane
NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-220492
Product Name Hand Truck - Cobra Convertible: Cobra Sr.
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details