Optimal Handling Solutions Hand Truck - Touch-N-Tilt WES-210547

Description
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide
Description
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Touch-N-Tilt
WES-210547
Hand Truck - Touch-N-Tilt WES-210547
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide
  • The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66%
  • This patented product is ideal for employers looking to minimize the physical demands placed on their workforce
  • Simple and affordable unit!
  • Up to 700 lbs. capacity
  • U.S. Patient 5.118.124
  • Noseplate is 7 Gauge. 8" Diameter x 14" Wide

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-210547
Product Name Hand Truck - Touch-N-Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details