Optimal Handling Solutions Cabinets - Bin Storage VSC-3501-NB

Description
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.
Description
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Bin Storage
VSC-3501-NB
Cabinets - Bin Storage VSC-3501-NB
The Bin Storage Cabinets are designed for high density storage and organization of parts These cabinets offer easy accessibility to contents while maintaining cleanliness and security Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging Front edges are lowered for better visibility and easier part picking When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces Back / rear and door louvered panels for customized confirgurations Keyed Handle Lock is standard with models VSC-3501 and VSC-JC Padlock Handle comes standard with model VSC-SSC. Padlock is not included. Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.
  • The Bin Storage Cabinets are designed for high density storage and organization of parts
  • These cabinets offer easy accessibility to contents while maintaining cleanliness and security
  • Available in three sizes: 60" wide, 48" wide and 36" wide, each with different configurations of bins and/or shelves
  • Bins are made of a durable polyethylene with molded-in back hook for easy secure hanging
  • Front edges are lowered for better visibility and easier part picking
  • When not in use bins can be stacked on shelves, worktables, carts, or other flat surfaces
  • Back / rear and door louvered panels for customized confirgurations


Keyed Handle Lock is standard with models VSC-3501 and VSC-JC
Padlock Handle comes standard with model VSC-SSC. Padlock is not included.
Other Brands / Styles are available including Extra Heavy-Duty models - Call for photos and pricing.

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number VSC-3501-NB
Product Name Cabinets - Bin Storage
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details