Optimal Handling Solutions Cart - Platform with Double & Triple Hardwood: Triple Decker VHPT/TD-2448

Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
Description
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Platform with Double & Triple Hardwood: Triple Decker
VHPT/TD-2448
Cart - Platform with Double & Triple Hardwood: Triple Decker VHPT/TD-2448
Minimize lifting and bending with this cart/portable work bench. Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications. Platform is constructed of 1" thick hardwood. Removable steel push handle. 6" x 2" mold-on-rubber casters, two rigid and two swivel. Countersunk holes allow for a smooth deck surface. Ships unassembled
  • Minimize lifting and bending with this cart/portable work bench.
  • Ideal for shipping areas, offices, and plant use, these economical carts are perfect for many of your applications.
  • Platform is constructed of 1" thick hardwood.
  • Removable steel push handle.
  • 6" x 2" mold-on-rubber casters, two rigid and two swivel.
  • Countersunk holes allow for a smooth deck surface.
  • Ships unassembled

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number VHPT/TD-2448
Product Name Cart - Platform with Double & Triple Hardwood: Triple Decker
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 6211717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Material Steel
View Details