Optimal Handling Solutions Cabinets - Super Heavy Duty SXHDSC-4872-24-4

Description
Superior 12 gauge steel construction supports loads up to 2,000 lbs. per shelf, evenly distributed Shelves adjust on 2" centers Durable cast handle with padlock tab combined with locking rod assembly provides maximum security Cabinet includes 6" legs Constructed with super duty welded hinges Options: - Extra shelves - 3 drawers Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty
Description
Superior 12 gauge steel construction supports loads up to 2,000 lbs. per shelf, evenly distributed Shelves adjust on 2" centers Durable cast handle with padlock tab combined with locking rod assembly provides maximum security Cabinet includes 6" legs Constructed with super duty welded hinges Options: - Extra shelves - 3 drawers Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Super Heavy Duty
SXHDSC-4872-24-4
Cabinets - Super Heavy Duty SXHDSC-4872-24-4
Superior 12 gauge steel construction supports loads up to 2,000 lbs. per shelf, evenly distributed Shelves adjust on 2" centers Durable cast handle with padlock tab combined with locking rod assembly provides maximum security Cabinet includes 6" legs Constructed with super duty welded hinges Options: - Extra shelves - 3 drawers Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty
  • Superior 12 gauge steel construction supports loads up to 2,000 lbs. per shelf, evenly distributed
  • Shelves adjust on 2" centers
  • Durable cast handle with padlock tab combined with locking rod assembly provides maximum security
  • Cabinet includes 6" legs
  • Constructed with super duty welded hinges


Options:

- Extra shelves
- 3 drawers
Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number SXHDSC-4872-24-4
Product Name Cabinets - Super Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
R2V vertical drawer cabinets - RL-5HKG38004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details