Optimal Handling Solutions Stretch Wrap Machine - Standard Duty SWA-54

Description
Increase productivity in the shipping department or at the end of a production line This unit is complete with a 48" diameter powered turntable and counter-balanced stretch film mast Easy to operate, simply depress the foot pedal and manually move the mast up and down Powered by a 115V, 1 /2 HP motor with soft start / stop and variable speed control Variable R.P.M. 3 - 12 Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20" Ships with mast unbolted Some assembly required Optional Approach Ramp option allows the operator to load and unload the machine with a pallet truck (model SWA-48 only) The Powered Mast Option is available with a 24V hand control to work with those taller loads The hand held control is used to raise / lower the film while the foot control is used to operate the turntable NOTE: Options SWA-SCALE, SWA-R-4836 and SWA-R-4848 are for use with model SWA-48 ONLY.
Description
Increase productivity in the shipping department or at the end of a production line This unit is complete with a 48" diameter powered turntable and counter-balanced stretch film mast Easy to operate, simply depress the foot pedal and manually move the mast up and down Powered by a 115V, 1 /2 HP motor with soft start / stop and variable speed control Variable R.P.M. 3 - 12 Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20" Ships with mast unbolted Some assembly required Optional Approach Ramp option allows the operator to load and unload the machine with a pallet truck (model SWA-48 only) The Powered Mast Option is available with a 24V hand control to work with those taller loads The hand held control is used to raise / lower the film while the foot control is used to operate the turntable NOTE: Options SWA-SCALE, SWA-R-4836 and SWA-R-4848 are for use with model SWA-48 ONLY.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Stretch Wrap Machine - Standard Duty
SWA-54
Stretch Wrap Machine - Standard Duty SWA-54
Increase productivity in the shipping department or at the end of a production line This unit is complete with a 48" diameter powered turntable and counter-balanced stretch film mast Easy to operate, simply depress the foot pedal and manually move the mast up and down Powered by a 115V, 1 /2 HP motor with soft start / stop and variable speed control Variable R.P.M. 3 - 12 Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20" Ships with mast unbolted Some assembly required Optional Approach Ramp option allows the operator to load and unload the machine with a pallet truck (model SWA-48 only) The Powered Mast Option is available with a 24V hand control to work with those taller loads The hand held control is used to raise / lower the film while the foot control is used to operate the turntable NOTE: Options SWA-SCALE, SWA-R-4836 and SWA-R-4848 are for use with model SWA-48 ONLY.
  • Increase productivity in the shipping department or at the end of a production line
  • This unit is complete with a 48" diameter powered turntable and counter-balanced stretch film mast
  • Easy to operate, simply depress the foot pedal and manually move the mast up and down
  • Powered by a 115V, 1 /2 HP motor with soft start / stop and variable speed control
  • Variable R.P.M. 3 - 12
  • Unit comes with one film rod with special spacers that can be used with any height roll of stretch wrap material between 10" and 20"
  • Ships with mast unbolted
  • Some assembly required
  • Optional Approach Ramp option allows the operator to load and unload the machine with a pallet truck (model SWA-48 only)
  • The Powered Mast Option is available with a 24V hand control to work with those taller loads
  • The hand held control is used to raise / lower the film while the foot control is used to operate the turntable


NOTE: Options SWA-SCALE, SWA-R-4836 and SWA-R-4848 are for use with model SWA-48 ONLY.

Technical Specifications

  Optimal Handling Solutions
Product Category Stretch Wrappers
Product Number SWA-54
Product Name Stretch Wrap Machine - Standard Duty
Unlock Full Specs
to access all available technical data

Similar Products

Semi Automatic Stretch Wrapper - SW200L40 - Advance Lifts, Inc.
Specs
Type Semi-automatic Rotary Table
RPM 14 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Single Post Automatic Rotary Tower Wrapping System - RTAC-4S5 - nVenia LLC
Specs
Type Automatic Rotary Table
RPM 15 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Rotary Arm Stretch Wrapper - LW-400 Series - Bratney Companies
Specs
Type Automatic Rotary Table
Maximum Load 4400 lbs (1995 kg)
Width 45 inch (1143 mm)
View Details
Tape Dispenser - Stretch Film Dispenser - Can-Do National Tape
Specs
Type Hand-held
View Details