nVenia LLC High Profile Heavy-Duty Semi-Automatic Stretch Wrapper Sidewinder 6 HP

Description
The SIDEWINDER6™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6™ stretch wrapper is also available with a 30" film carriage, cold packs, freezer packs, and dual turntables for greater thru-put.
Description
The SIDEWINDER6™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6™ stretch wrapper is also available with a 30" film carriage, cold packs, freezer packs, and dual turntables for greater thru-put.

Suppliers

Company
Product
Description
Supplier Links
High Profile Heavy-Duty Semi-Automatic Stretch Wrapper - Sidewinder 6 HP - nVenia LLC
Schiller Park, IL, USA
High Profile Heavy-Duty Semi-Automatic Stretch Wrapper
Sidewinder 6 HP
High Profile Heavy-Duty Semi-Automatic Stretch Wrapper Sidewinder 6 HP
The SIDEWINDER6™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6™ stretch wrapper is also available with a 30" film carriage, cold packs, freezer packs, and dual turntables for greater thru-put.

The SIDEWINDER6™ is a 6,000lb. capacity continuous duty stretch wrapper can be manufactured with extended towers for taller loads, extended bases for larger loads, and split frames for odd-sized larger loads. The SIDEWINDER6™ stretch wrapper is also available with a 30" film carriage, cold packs, freezer packs, and dual turntables for greater thru-put.

Supplier's Site

Technical Specifications

  nVenia LLC
Product Category Stretch Wrappers
Product Number Sidewinder 6 HP
Product Name High Profile Heavy-Duty Semi-Automatic Stretch Wrapper
Type Semi-automatic Rotary Table
Unlock Full Specs
to access all available technical data

Similar Products

Stretch Wrapper - SW175L40 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Semi-automatic Rotary Table
RPM 12 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Quad Post Automatic Rotary Tower Wrapping System - RTAC-4Q4 - nVenia LLC
Specs
Type Automatic Rotary Table
RPM 24 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Automatic Stretch Hooder - LH-400 Series - Bratney Companies
Specs
Type Stretch Hooder
Maximum Load 4400 lbs (1995 kg)
Width 56 inch (1422 mm)
View Details